Epson logo

Epson Stylus Pro 9700

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
198545
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson Stylus Pro 9700:

Epson Stylus Pro 9700, Inkjet, 1440 x 720 DPI, Epson ESC/P2, Photo black, Matte black, Cyan, Yellow, TFP, B0 (1000 x 1414 mm)

Long summary description Epson Stylus Pro 9700:

Epson Stylus Pro 9700. Print technology: Inkjet, Maximum resolution: 1440 x 720 DPI, Page description languages: Epson ESC/P2. Maximum print size: B0 (1000 x 1414 mm), Media thickness: 0.08 - 1.5 mm, Media width (sheets): 210 - 1118 mm. USB connector: USB Type-A, Ethernet LAN data rates: 10/100 Base-TX. Display: LCD, Internal memory: 256 MB, Country of origin: China. Power consumption (standby): 1 W, Power consumption (typical): 80 W

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.