Epson logo

Epson Stylus SX610FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21309
Info modified on:
07 Jul 2021, 14:49:46
Short summary description Epson Stylus SX610FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi:

Epson Stylus SX610FW, Inkjet, Colour printing, 5760 x 1440 DPI, Colour scanning, A4, Direct printing

Long summary description Epson Stylus SX610FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi:

Epson Stylus SX610FW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 38 ppm. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.