Epson logo

Epson Stylus SX515W

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91655
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson Stylus SX515W:

Epson Stylus SX515W, Inkjet, Colour printing, 5760 x 1440 DPI, Mono copying, Colour scanning, A4

Long summary description Epson Stylus SX515W:

Epson Stylus SX515W. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 36 ppm. Copying: Mono copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4. Wi-Fi

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.