Epson WorkForce 40, Colour, 5760 x 1440 DPI, 4, A4, 38 ppm, Network ready
Epson WorkForce 40. Colour, Number of print cartridges: 4. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm. Network ready. Wi-Fi