Epson logo

Epson Stylus TX105 Inkjet A4 5760 x 1440 DPI 26 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104554
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson Stylus TX105 Inkjet A4 5760 x 1440 DPI 26 ppm:

Epson Stylus TX105, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, Colour scanning, A4

Long summary description Epson Stylus TX105 Inkjet A4 5760 x 1440 DPI 26 ppm:

Epson Stylus TX105. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.