location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 7450 large format printer Colour 1440 x 720 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Pro 7450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C700011JB
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Stylus Pro 7450 large format printer Colour 1440 x 720 DPI :
The long product name of Epson Stylus Pro 7450 large format printer Colour 1440 x 720 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Pro 7450, 1440 x 720dpi, 23.3 m²/Hr, 2'' - 3"
More>>>
Epson Stylus Pro 7450 large format printer Colour 1440 x 720 DPI:
The official description of Epson Stylus Pro 7450 large format printer Colour 1440 x 720 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Increased print speeds, breathtaking colour
Get the best of both worlds. Epson’s UltraChrome 4 colour ink set lets you improve productivity and still deliver high quality results. Images are reproduced consistently – even across different printers - with vivid colour that is long-lasting, scratch and water resistant.

Razor sharp images, superb detail
The Stylus Pro 7450 uses the same unique print head technology as the larger printers in the range. This means you get the same high quality, speed and reliability. Combined with Epson Ultrachrome ink, you’ll see truly professional results.

Great flexibility from a wide choice of media
Use the Stylus Pro 7450’s versatile paper handling to deliver graphics on a wide variety of media. Matte finish, gloss finish or even rigid poster board can be handled with ease, with the option of roll paper and high quality cut sheet output.

High productivity
Easy to use, easy to service, reliable and fast, you’ll produce more with the minimum of fuss. This leads to a more productive environment, quality output and satisfied customers.

Low cost of ownership
Individual large print cartridges mean less cartridge changes, higher throughput and a lower cost of ownership.

Short summary description Epson Stylus Pro 7450 large format printer Colour 1440 x 720 DPI:
This short summary of the Epson Stylus Pro 7450 large format printer Colour 1440 x 720 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro 7450, 1440 x 720 DPI, 23.3 m²/Hr, 48.9 kg

Long summary description Epson Stylus Pro 7450 large format printer Colour 1440 x 720 DPI:
This is an auto-generated long summary of Epson Stylus Pro 7450 large format printer Colour 1440 x 720 DPI based on the first three specs of the first five spec groups.

Epson Stylus Pro 7450. Maximum resolution: 1440 x 720 DPI, Print speed (best quality): 23.3 m²/Hr. Weight: 48.9 kg

Printing
Colour *
Yes
Maximum resolution *
1440 x 720 DPI
Printing
Print speed (best quality)
23.3 m²/Hr
Weight & dimensions
Weight
48.9 kg