location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus DX7450 Inkjet A4 5760 x 1440 DPI 32 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DX7450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C689311
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus DX7450 Inkjet A4 5760 x 1440 DPI 32 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - A4 32 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - 5.8 kg
Warranty: 1 year standard warranty
Long product name Epson Stylus DX7450 Inkjet A4 5760 x 1440 DPI 32 ppm :
The long product name of Epson Stylus DX7450 Inkjet A4 5760 x 1440 DPI 32 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus DX7450 All-in-one w/ PC-free printer, scanner & copier
More>>>
Epson Stylus DX7450 Inkjet A4 5760 x 1440 DPI 32 ppm:
The official description of Epson Stylus DX7450 Inkjet A4 5760 x 1440 DPI 32 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print, scan and copy at home or in the office even without using your PC. From sharp black text to vibrant colour photos, this all-in-one combines superb quality, versatility and value for money.

This compact all-in-one is ideal for printing, scanning and copying documents and photos. It can be used without a PC for making quick copies or printing photos via the memory card reader and PictBridge interface.

Epson’s latest generation of DURABrite™ Ultra Ink provides laser-like text and glossy photos, and is resistant to water, smudging and fading. It is also cost-effective due to individual inks cartridges.

A single, compact device – print, scan and copy documents and photos from one desktop location
Save money – four individual ink cartridges mean you only replace the colour you use
Print photos without a PC – use the built-in memory card reader or connect to a PictBridge digital camera
Epson DURABrite™ Ultra Ink gives you long-lasting prints – your prints are water, smudge and fade resistant
Quick speed and high quality – print at up to 32 pages per minute and up to 5760 optimised dpi on suitable media
Fantastic results every time – Epson PhotoEnhance automatically adjusts colour and contrast for perfect results
Add new life to photos – restore colour, remove dust and correct backlighting when scanning with Epson Easy Photo Fix™
Better photos – remove red-eye with Epson Easy Photo Print

This product meets the strict ENERGY STAR guidelines set by the European Commission. Epson is a global manufacturer committed to protecting the environment for future generations by offering a range of ENERGY STAR products. This is achieved by significantly reducing electricity usage, which saves energy, money and the environment, without compromising quality.

Short summary description Epson Stylus DX7450 Inkjet A4 5760 x 1440 DPI 32 ppm:
This short summary of the Epson Stylus DX7450 Inkjet A4 5760 x 1440 DPI 32 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus DX7450, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A4, Direct printing

Long summary description Epson Stylus DX7450 Inkjet A4 5760 x 1440 DPI 32 ppm:
This is an auto-generated long summary of Epson Stylus DX7450 Inkjet A4 5760 x 1440 DPI 32 ppm based on the first three specs of the first five spec groups.

Epson Stylus DX7450. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 32 ppm. Copying: Colour copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (colour, normal quality, A4/US Letter)
32 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
30 cpm
Copy speed (colour, normal quality, A4)
30 cpm
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Scan speed (colour, normal quality)
300dpi 7.2msec/line, 600dpi 13.1msec/line
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total input capacity *
120 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
C6, DL
Ports & interfaces
Direct printing *
Yes
Performance
Compatible memory cards
CF, MicroDrive, MMC, SD, SDHC
Design
Market positioning *
Home & office
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
5.8 kg
Packaging content
Bundled software
Epson Creativity Suite Epson Web-To-Page Epson Easy Photo Print Epson Scan Assistant Epson Attach - Email Epson Copy Utility ABBYY FineReader 5.0 Sprint Plus (Mac) ABBYY FineReader 6.0 Sprint Plus (PC)
Other features
Dimensions (WxDxH)
450 x 340 x 179 mm
Power requirements
AC 220-240V
Print head
Epson Micro Piezo
Compatible operating systems
Windows 2000/XP/XP-x64/Vista, Mac OS 10.2.8+
PictBridge
Yes
All-in-one functions
Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 11:16:44
Uk has collected 2 expert reviews for Epson Stylus DX7450 Inkjet A4 5760 x 1440 DPI 32 ppm and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%