Epson logo

Epson Stylus DX4400

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130448
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson Stylus DX4400:

Epson Stylus DX4400, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, Mono scanning, A4

Long summary description Epson Stylus DX4400:

Epson Stylus DX4400. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 13 ppm. Copying: Colour copying. Scanning: Mono scanning. Maximum ISO A-series paper size: A4

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.