Epson logo

Epson Stylus C110 inkjet printer Colour 5760 x 1440 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68491
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson Stylus C110 inkjet printer Colour 5760 x 1440 DPI A4:

Epson Stylus C110, Colour, 5760 x 1440 DPI, 4, A4, 25 ppm, Black

Long summary description Epson Stylus C110 inkjet printer Colour 5760 x 1440 DPI A4:

Epson Stylus C110. Colour, Number of print cartridges: 4. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 25 ppm. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.