Epson logo

Epson Stylus DX6000 Inkjet A4 5760 x 1440 DPI 27 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77968
Info modified on:
07 Jul 2021, 14:49:46
Short summary description Epson Stylus DX6000 Inkjet A4 5760 x 1440 DPI 27 ppm:

Epson Stylus DX6000, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, Colour scanning, A4

Long summary description Epson Stylus DX6000 Inkjet A4 5760 x 1440 DPI 27 ppm:

Epson Stylus DX6000. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 27 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.