Epson logo

Epson Stylus DX4050 Inkjet A4 5760 x 1440 DPI 23 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70613
Info modified on:
18 Jan 2024, 17:34:41
Short summary description Epson Stylus DX4050 Inkjet A4 5760 x 1440 DPI 23 ppm:

Epson Stylus DX4050, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, Colour scanning, A4

Long summary description Epson Stylus DX4050 Inkjet A4 5760 x 1440 DPI 23 ppm:

Epson Stylus DX4050. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 12 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.