Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EPL-N2550T

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EPL-N2550T
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C649001BX
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEpson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58643
This statistic is based on the 90237 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88219 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year on-site
Long product name Epson EPL-N2550T :
The short editorial description of Epson EPL-N2550T

EPL-N2550T A3 monochrome laser printer. Standard model with additional 550 sheet paper cassette.
More>>>
Epson EPL-N2550T:
The official marketing text of Epson EPL-N2550T as supplied by the manufacturer

The Epson EPL-2550T is a compact A3 workgroup printer. It offers fast printing speeds of up to 30ppm and features Quick Fusing Technology to produce a first page out of just 8.2 seconds from ready mode and a first page out of 12 seconds from sleep mode. This means that you spend less time waiting for your prints and more time on your business. A large paper capacity and high-yield toner cartridges make this efficient laser printer ideal for corporate customers seeking a reliable, easy to use and cost effective printing solution.

For convenience, the EPL-N2550T printer driver is set to use A4 size as standard and the A3 paper trays are simply extended when you need them. This innovative design enables Epson to offer a comparable footprint to an A4 laser printer. By combining the compact design with a low noise rating of 33db at standby the EPL-2550T can be used as a desktop printer.

Designed for ease of use and minimum maintenance, the EPL-N2550T offers a high paper capacity up to 1,500 sheets and toner yield up to 15,000 pages 1 (17,000 standard pages in accordance with ISO/IEC 19752 2). As a result of less manual intervention you can print more high-volume documents uninterrupted.

The EPL-N2550T features USB, Parallel and Ethernet interfaces as well as ESC/Page, PCL and PostScript emulations to ensure that it will integrate seamlessly within your existing corporate IT infrastructure.

For corporate customers who require secure printing, cluster printing, document management, tracking tools or barcode and symbol support, the EPL-N2550T is fully compatible with the Epson printing solutions range.

Key Features

* Compact A3 monochrome laser printer with a comparable footprint to an A4 laser printer
* Wait only 8.2 seconds for the first page to print from ready mode and 12 seconds from sleep mode thanks to Quick Fusing Technology
* Fast printing speeds of up to 30ppm
* Minimal user intervention with high toner yield, printing up to 15,000 pages (17,000 standard pages in accordance with ISO/IEC 19752)
* Enjoy uninterrupted printing with high paper capacity: 400 sheets as standard with the option to extend up to 1,500 sheets
* Low noise level of 33db in standby
* Handle numerous jobs quickly and effectively with 64MB of memory and a 200MHz processor
* Seamless integration with your IT infrastructure - USB (2.0 compatible), Parallel and Network compatibility. ESC/Page, PCL6, PS3, ESC/P2, FX, IBM I239X emulations as standard

Short summary description Epson EPL-N2550T:
This short summary of the Epson EPL-N2550T data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EPL-N2550T, Laser, 600 x 600 DPI, A3, 30 ppm, Duplex printing

Long summary description Epson EPL-N2550T:
This is an auto-generated long summary of Epson EPL-N2550T based on the first three specs of the first five spec groups.

Epson EPL-N2550T. Print technology: Laser. Maximum duty cycle: 100.000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing

Printing
Colour *
No
Print technology *
Indicates the method used to print by this product.
Laser
Duplex printing *
Feature of computer printers and multifunction printers (MFPs) that allows the automatic printing of a sheet of paper on both sides.
Yes
Maximum resolution *
Maximum printing resolution.
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
30 ppm
Print speed (black, normal quality, A3)
17 ppm
Time to first page (black, normal)
8.2 s
Features
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
100.000 pages per month
Country of origin
Country where the device is made.
Japan
Input & output capacity
Total input capacity *
950 sheets
Total output capacity *
250 sheets
Maximum input capacity
1500 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A3,A4,A5
Maximum print size
The maximum size that an image can be printed with a good resolution.
297 x 420 mm
ISO B-series sizes (B0...B9)
B4,B5
Non-ISO print media sizes
Executive
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
64 MB
Sound pressure level (printing) *
53 dB
Maximum internal memory
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
310 MB
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
200 MHz
Performance
Sound power level (standby)
33 dB
Power
Power consumption (printing) *
1033 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
85 W
Power consumption (off)
9 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 40 °C
Operating relative humidity (H-H)
15 - 85%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
28.1 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
513 x 395 x 324 mm
Packaging data
Package width
The distance from one side of the packaging to the other.
615 mm
Package depth
The distance from the front to the back of the packaging.
618 mm
Package height
The distance from the top to the bottom of the packaging.
685 mm
Package weight
Weight of the packaged product.
34.1 kg
Logistics data
Pallet width
120 cm
Pallet height
100 cm
Quantity per pallet layer
1 pc(s)
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
2 pc(s)
Pallet length (UK)
8.85 m
Quantity per pallet layer (UK)
1 pc(s)
Quantity per pallet (UK)
2 pc(s)
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Quantity per pack
1 pc(s)
Acoustic pressure emissions
Level of sound pressure per ISO 9614-1.
53 dB
Power consumption (active)
500 W
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:57:00
Uk has collected 1 expert review for Epson EPL-N2550T and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:57:00
Nl heeft 1 proffesionele recensie voor Epson EPL-N2550T gevonden en de beoordeling is 70 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:57:00
Fr a recueilli 1 avis d’experts pour Epson EPL-N2550T et la note moyenne est de 70 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:57:00
De hat 1 Expertenmeinung für Epson EPL-N2550T zusammengestellt, die Beurteilung ist 70 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:57:00
Testseek ha raccolto 1 recensione da parte di esperti per Epson EPL-N2550T e la valutazione è di 70 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:57:00
Es ha coleccionado 1 opiniones de expertos para Epson EPL-N2550T y la calificación media es 70 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:57:00
Dk har samlet 1 ekspertanmeldelse for Epson EPL-N2550T 600 x 600 dpi A3 og bedømmelsen er 70 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:57:00
Se har samlat in 1 experttest för Epson EPL-N2550T och det genomsnittliga betyget är 70 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
70%
Source Review comments Score
trustedreviews.com
Updated:
2016-11-15 00:57:00
It's not often we test an A3 mono laser printer as few companies need the larger size in a black and white print. That might be part of the reason you'll get little change out of £1,000 for this Epson workgroup machine. Another reason could well be the fa...
70%
Show all
Country Distributor
Nederland 2 distributor(s)
United Kingdom 6 distributor(s)
Portugal 1 distributor(s)
Magyarország 2 distributor(s)
Deutschland 3 distributor(s)
Danmark 1 distributor(s)
Customer service details