Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 550-Sheet Paper Cassette

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
550-Sheet Paper Cassette
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C802002
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8715946316420
Category
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEpson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55159
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 09 Dec 2019 17:19:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson 550-Sheet Paper Cassette :
The short editorial description of Epson 550-Sheet Paper Cassette

550-Sheet Paper Cassette
More>>>
Short summary description Epson 550-Sheet Paper Cassette:
This short summary of the Epson 550-Sheet Paper Cassette data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 550-Sheet Paper Cassette, Paper tray, Epson, EPL-N2550T EPL-N2550DT EPL-N2550D EPL-N2550, 550 sheets, China, Plain

Long summary description Epson 550-Sheet Paper Cassette:
This is an auto-generated long summary of Epson 550-Sheet Paper Cassette based on the first three specs of the first five spec groups.

Epson 550-Sheet Paper Cassette. Type: Paper tray, Brand compatibility: Epson, Compatibility: EPL-N2550T EPL-N2550DT EPL-N2550D EPL-N2550. Media types supported: Plain. Weight: 15.9 kg. Dimensions (WxDxH): 618 x 471 x 251 mm

Features
Type *
Characteristics of the device.
Paper tray
Brand compatibility *
What other brands this brand can be used with.
Epson
Compatibility *
The other products, software and hardware this product can be used with.
EPL-N2550T EPL-N2550DT EPL-N2550D EPL-N2550
Maximum capacity
Maximum number of sheets.
550 sheets
Country of origin
Country where the device is made.
China
Media formats
Media types supported
The types of media which can be used with this product.
Plain
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
15.9 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
618 x 471 x 251 mm
Country Distributor
Nederland 2 distributor(s)
Magyarország 3 distributor(s)
Italia 3 distributor(s)
Deutschland 4 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 1 distributor(s)
Switzerland 2 distributor(s)
Bulgaria 1 distributor(s)
Österreich 1 distributor(s)
Customer service details
X