Epson logo

Epson Stylus DX4850 A4 5760 x 1440 DPI 20 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147116
Info modified on:
28 Jan 2020, 15:31:13
Short summary description Epson Stylus DX4850 A4 5760 x 1440 DPI 20 ppm:

Epson Stylus DX4850, Colour printing, 5760 x 1440 DPI, Colour copying, Mono scanning, A4

Long summary description Epson Stylus DX4850 A4 5760 x 1440 DPI 20 ppm:

Epson Stylus DX4850. Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 19 ppm. Copying: Colour copying, Maximum copy resolution: 1200. Scanning: Mono scanning. Maximum ISO A-series paper size: A4

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.