location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LQ-2090
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C559012
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946333212
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160147
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson LQ-2090
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 360 x 180 DPI 529 cps Grey
  • - 52 dB
  • - Buffer size: 128 KB
  • - Standard interfaces: Parallel, USB 2.0
  • - Print head: 24-pin 400 million characters
  • - Mean time between failures (MTBF): 20000 h
  • - 42 W
Long product name Epson LQ-2090 :
The long product name of Epson LQ-2090. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Up to 529cps, Bi-directional, 128KB, 1 original + 5 copies, USB, Parallel
More>>>
Epson LQ-2090:
The official description of Epson LQ-2090 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The perfect printer for medium and large print volumes

The Epson LQ-2090 brings exceptional performance to the 24pin segment. In addition to high speed printing up to 529 characters per second, it is extremely compact, robust and reliable. This is perfect for the relentless everyday demands of busy environments like doctors' surgeries, banks, travel agencies and freight forwarders. Versatile paper management also comes as standard, for fast, flexible printing of orders and invoices, labels, system event logs, cheques and barcodes.

Key Features

- Very high print speed up to 529cps
- High copy capability of five part forms
- Flexible paper handling from front, top, rear and bottom
- Two optional cut sheet feeders to store different forms
- Additional tractor unit option to accommodate two continuous forms at the same time or to allow push and pull feeding
- Flexible connectivity with standard USB and Parallel interfaces
- Optional wireless and wired network interface
- Very robust and reliable
- Mean Volume Between Failure 40 million lines
- Mean Time Between Failure 20,000 Power On Hours
- Print head life 400 million strokes/wire
- Ribbon Life 8 million characters

Short summary description Epson LQ-2090:
This short summary of the Epson LQ-2090 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson LQ-2090, 529 cps, 360 x 180 DPI, 330 cps, 110 cps, 10,12 cpi, 12 cpi

Long summary description Epson LQ-2090:
This is an auto-generated long summary of Epson LQ-2090 based on the first three specs of the first five spec groups.

Epson LQ-2090. Maximum print speed: 529 cps, Maximum resolution: 360 x 180 DPI, Maximum print speed (draft): 330 cps. Maximum print size: A3 (297 x 420 mm), Paper tray media types: Labels, Plain paper, Roll. Product colour: Grey, Buffer size: 128 KB, Sound pressure level (printing): 52 dB. Standard interfaces: Parallel, USB 2.0, Optional connectivity: Ethernet, Serial (RS-232). Print head: 24-pin, Print direction: Bi-directional, Print head life: 400 million characters

Printing
Maximum resolution *
360 x 180 DPI
Maximum printing width (columns) *
136
Colour *
No
Maximum print speed *
529 cps
Maximum print speed (draft)
330 cps
Maximum print speed (LQ)
110 cps
Character pitch
10, 12 cpi
Character density
12 cpi
Maximum number of copies
5 copies
Built-in barcodes
EAN13, EAN8, Interleaved 2/5, POSTNET, UPC-A, UPC-E
Bitmap fonts
Courier, Draft, OCR-B, Orator, Orator-S, Prestige, Roman, Sans Serif, Script, Script C
Scalable fonts
Roman, Roman T, Sans Serif, Sans Serif H
Paper handling
Maximum print size
A3 (297 x 420 mm)
Paper tray media types
Labels, Plain paper, Roll
Features
Product colour *
Grey
Buffer size *
128 KB
Sound pressure level (printing) *
52 dB
Page description languages *
Epson ESC/P2, PPDS
Country of origin
Indonesia
Ports & interfaces
Standard interfaces *
Parallel, USB 2.0
Optional connectivity
Ethernet, Serial (RS-232)
Endurance
Print head *
24-pin
Print direction
Bi-directional
Print head life
400 million characters
Ribbon life (black, draft)
8 million characters
Mean time between failures (MTBF)
20000 h
Power
Power consumption (typical)
42 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
System requirements
Windows operating systems supported
Windows 2000, Windows 7, Windows 8, Windows 98, Windows XP
Bundled software
Epson Status Monitor
Weight & dimensions
Width
613 mm
Depth
375 mm
Height
172 mm
Weight
9.5 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
465 mm
Package depth
705 mm
Package height
280 mm
Package weight
11.4 kg
Other features
Connectivity technology
Wired
Print technology
Dot matrix
Needles
24
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Products per pallet
14 pc(s)
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
3 pc(s)
Products per pallet (UK)
21 pc(s)
Pallet length (UK)
2.02 m
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)