Epson logo

Epson EPL-6200L

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128190
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Epson EPL-6200L:

Epson EPL-6200L, Laser, 1200 x 1200 DPI, A4, 20 ppm

Long summary description Epson EPL-6200L:

Epson EPL-6200L. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 30000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.