Epson logo

Epson FX-890 dot matrix printer 240 x 144 DPI 680 cps

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178512
Info modified on:
29 Oct 2024, 17:15:29
Short summary description Epson FX-890 dot matrix printer 240 x 144 DPI 680 cps:

Epson FX-890, 680 cps, 240 x 144 DPI, 559 cps, 7 copies, Codabar (NW-7), Code 39, POSTNET, UPC-A, UPC-E, 128 KB

Long summary description Epson FX-890 dot matrix printer 240 x 144 DPI 680 cps:

Epson FX-890. Maximum print speed: 680 cps, Maximum resolution: 240 x 144 DPI, Normal print speed: 559 cps. Buffer size: 128 KB, Sound pressure level (printing): 55 dB. Standard interfaces: USB 1.1. Print direction: Bidirectional, Print head life: 400 million characters, Ribbon life: 7.5 million characters. Weight: 7.62 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.