Epson logo

Epson Stylus Pro 4000-C4 32MB 2880x1440 A2 large format printer Colour 2880 x 1440 DPI Ethernet LAN

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63548
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Epson Stylus Pro 4000-C4 32MB 2880x1440 A2 large format printer Colour 2880 x 1440 DPI Ethernet LAN:

Epson Stylus Pro 4000-C4 32MB 2880x1440 A2, 2880 x 1440 DPI, 8-colour mode: Up to 13.3m2/h; 2x4 colour mode: Up to 20.9m2/h, 110&220ml, PDF, TIFF, 250 sheets, Matte paper, Photo paper

Long summary description Epson Stylus Pro 4000-C4 32MB 2880x1440 A2 large format printer Colour 2880 x 1440 DPI Ethernet LAN:

Epson Stylus Pro 4000-C4 32MB 2880x1440 A2. Maximum resolution: 2880 x 1440 DPI, Print speed (normal quality): 8-colour mode: Up to 13.3m2/h; 2x4 colour mode: Up to 20.9m2/h, Print cartridge volume (metric): 110&220ml. Scan file formats: PDF, TIFF. Total output capacity: 250 sheets. Media types supported: Matte paper, Photo paper, Maximum media width: 431.8mm. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.