location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C900N Colour 600 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C900N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C494011DD
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 11:16:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson AcuLaser C900N Colour 600 x 600 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 16 ppm
  • - Ethernet LAN
  • - Maximum duty cycle: 35000 pages per month
  • - Internal memory: 16 MB Built-in processor
Long product name Epson AcuLaser C900N Colour 600 x 600 DPI A3 :
The long product name of Epson AcuLaser C900N Colour 600 x 600 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600 x 600 dpi, 35000 pages Max Duty cycle, A3, A4, Fast Ethernet, USB 2.0, Parallel, 29kg
More>>>
Epson AcuLaser C900N Colour 600 x 600 DPI A3:
The official description of Epson AcuLaser C900N Colour 600 x 600 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Superior colour printing for professional applications within the network (Ethernet 10/100)
For the first time, you can now bring the power of high quality colour to your documents without suffering the high costs or low speeds traditionally associated with colour laser. Epson's AcuLaser C900is essentially two printers in one. Firstly, it's a high performance monochrome laser that costs the same to run, perhaps even less, than a mono-only printer. Secondly, it's a versatile and productive colour laser printer with performance and quality that until now, would have cost you twice as much. With colour printing this good, buying a mono-only printer is now a thing of the past.

KEY FEATURES
- Superb 2400dpi photo-like print quality
- with Epson AcuLaser colour ASIC technologies
- As easy and affordable to run as a black and white laser printer
- Prints up to 16ppm mono and 4ppm colour
- First-page-to-print time of 14 seconds mono and 25 seconds colour
- High capacity paper handling - up to 700 sheets

Short summary description Epson AcuLaser C900N Colour 600 x 600 DPI A3:
This short summary of the Epson AcuLaser C900N Colour 600 x 600 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser C900N, Laser, Colour, 600 x 600 DPI, A3, 16 ppm, Grey, White

Long summary description Epson AcuLaser C900N Colour 600 x 600 DPI A3:
This is an auto-generated long summary of Epson AcuLaser C900N Colour 600 x 600 DPI A3 based on the first three specs of the first five spec groups.

Epson AcuLaser C900N. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 35000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 16 ppm. Product colour: Grey, White

Printing
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Colour *
Yes
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
25 s
Features
Maximum duty cycle *
35000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Input & output capacity
Maximum input capacity
700 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Plain paper
Paper handling
ISO A-series sizes (A0...A9) *
A3, A4
Ports & interfaces
Standard interfaces
Ethernet, Parallel, USB 2.0
Network
Ethernet LAN *
Yes
Performance
Internal memory *
16 MB
Maximum internal memory
144 MB
Built-in processor
Yes
Design
Product colour *
Grey, White
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther
Weight & dimensions
Width
429 mm
Depth
521 mm
Height
406 mm
Weight
29 kg
Country Distributor
United Kingdom 1 distributor(s)