location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AL-C900 Developer Cartridge Yellow 1.5k

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL-C900 Developer Cartridge Yellow 1.5k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S050155
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343604384 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95584
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:12:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AL-C900 Developer Cartridge Yellow 1.5k
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - Colour toner page yield: 1500 pages
  • - 1 pc(s)
Long product name Epson AL-C900 Developer Cartridge Yellow 1.5k :
The long product name of Epson AL-C900 Developer Cartridge Yellow 1.5k. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Yellow Toner Cartridge (Y Toner), 1500 Sheet for AcuLaser C900N/C900
More>>>
Epson AL-C900 Developer Cartridge Yellow 1.5k:
The official description of Epson AL-C900 Developer Cartridge Yellow 1.5k as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

EPSON®AcuLaser C900 MicroPolymer toner is engineered to give the highest resolution and colour saturation possible. This guarantees a high quality output with uniform toner coverage by using smaller toner particles, and improves the stability and quality of ouputs.



Compatible Main Units: AcuLaser C900N, AcuLaser C900

Short summary description Epson AL-C900 Developer Cartridge Yellow 1.5k:
This short summary of the Epson AL-C900 Developer Cartridge Yellow 1.5k data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AL-C900 Developer Cartridge Yellow 1.5k, 1500 pages, Yellow, 1 pc(s)

Long summary description Epson AL-C900 Developer Cartridge Yellow 1.5k:
This is an auto-generated long summary of Epson AL-C900 Developer Cartridge Yellow 1.5k based on the first three specs of the first five spec groups.

Epson AL-C900 Developer Cartridge Yellow 1.5k. Colour toner page yield: 1500 pages, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Colour toner page yield *
1500 pages
Type *
Original
Printing colours *
Yellow
Country of origin
Japan
Weight & dimensions
Weight
520 g
Dimensions (WxDxH)
80 x 300 x 60 mm
Package width
120 mm
Package depth
440 mm
Package height
165 mm
Package weight
920 g
Logistics data
Products per pallet layer
24 pc(s)
Products per pallet layer (UK)
30 pc(s)
Products per pallet (UK)
180 pc(s)
Pallet length (UK)
117 cm
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet
144 pc(s)
Other features
Colour
Yes
Toner cartridge
Toner yellow
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)