Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EPL-6100N

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EPL-6100N
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C479011FB
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17425
This statistic is based on the 85948 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83979 free Open Icecat users.
Info modified on: 04 Apr 2019 03:55:02
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty 1 year Call Out
Optional warranty EPSON Cover Plus 3 year Extended Warranty
Long product name Epson EPL-6100N :
The short editorial description of Epson EPL-6100N

EPSON EPL-6100N/NON 8MB 16PPM 1200DPI A4 10/100BASE TX
More>>>
Epson EPL-6100N:
The official marketing text of Epson EPL-6100N as supplied by the manufacturer

The EPSON EPL 6100 boasts a new, compact, high speed 16ppm printer engine and a 15 second firstpage print time, bringing levels of performance traditionally associated with higher-specification printers to small to medium workgroups. EPSONs high performance printer controller and 200MHz processor provide outstanding productivity, ensuring even complex jobs are printed quickly and without compromise of quality.

True 1200dpi resolution ensures the highest level of print quality, making the EPL 6100 ideally suitable for professional applications, whether this is graphics, black and white images or crisp text output. EPSONs RITech and Enhanced MicroGrey 1200 technologies also improve printed output in 300dpi and 600dpi modes, by applying extra smooth gradations to greys as well as giving crisper, sharper definition to text. Standard USB and high-speed Parallel interfaces combined with flexible network options enable smooth integration into a range of office environments. With expandable memory up to 136MB and an additional 500 sheet paper-handling capacity, the EPSON EPL 6100 can continue to grow with your business.

Professional quality with simple operation
One of the most essential components of a good printing solution is its printer driver, which provides rapid, efficient utilisation of the computers resources. One of the key strengths of the EPL-6100 printer driver is its ability to produce outstanding results automatically, through well-defined default settings. Where more sophisticated input is required, a range of additional settings can be accessed. Features include Status Monitor 3 for clear, comprehensive on-screen monitoring of local and network printers; information on consumables levels and paper supplies; descriptive error messages; step-by-step trouble shooting guide and maintenance guides.

Low cost of ownership, simple maintenance
High yield toner cartridges keep user intervention and lifetime cost levels low, and replacing pre-installed consumables is a simple, quick and clean process, even for the novice user.

Versatile paper handling
A standard 250 sheet paper cassette supports a variety of media including labels, envelopes, transparencies and paper up to 163gsm. This capacity can be easily increased with the optional 500 sheet Large Capacity Paper Unit, which also provides a second media input, selectable from either the printer driver or via popular applications.

Flexible connectivity, network capabilities
Standard USB and Parallel interfaces provide simple connection to PC and Mac environments, while the optional 10/100BaseTX Ethernet Card (standard on the EPL-6100N) allows connection to Network Operating Systems including NT4 Server, Novell Netware, NetBEUI and AppleTalk. Further connectivity for Unix is available, with Page Description Languages including PCL6, PCL5e and EPSON ESC/Page ensuring excellent compatibility. This versatile printer can also be combined with an Adobe

Short summary description Epson EPL-6100N:
This short summary of the Epson EPL-6100N data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Epson EPL-6100N, 600 x 1200 DPI, A4, 16 ppm

Long summary description Epson EPL-6100N:
This is an auto-generated long summary of Epson EPL-6100N based on the first three specs of the first five spec groups.

Epson Epson EPL-6100N. Maximum duty cycle: 15000 pages per month, Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm. Standard output capacity: 100 sheets

Print technology
Colour *
No
Maximum resolution *
Maximum printing resolution.
600 x 1200 DPI
Standard printer languages *
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is a complete programming language.
EPSON FX,PCL 5E,PCL 6
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
15000 pages per month
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
16 ppm
Warm-up time
Time needed before printing after power switched on.
21 s
Time to first page (black, normal)
15 s
Input & output capacity
Standard output capacity *
The normal capacity for outputs for this product.
100 sheets
Maximum input capacity
750 sheets
Input & output capacity
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
120 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
8 MB
Maximum internal memory *
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
136 MB
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
200 MHz
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
8 kg
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Power supply
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
668 W
Customer service details