Epson logo

Epson Stylus Pro 7600 large format printer Colour 2880 x 1440 DPI

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135971
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Epson Stylus Pro 7600 large format printer Colour 2880 x 1440 DPI:

Epson Stylus Pro 7600, 2880 x 1440 DPI, A1 size: About 55 minutes (2880x1440dpi, Advanced Photo 2880, Premium Glossy Photo Paper), Up to 17.8m2/hr (Plain paper, economy mode, double-matte black ink configuration), Colour and monochrome heads, 672 nozzles (96 nozzles x 7), Roll or Cut Sheet, 202 m

Long summary description Epson Stylus Pro 7600 large format printer Colour 2880 x 1440 DPI:

Epson Stylus Pro 7600. Maximum resolution: 2880 x 1440 DPI, Print speed (best quality): A1 size: About 55 minutes (2880x1440dpi, Advanced Photo 2880, Premium Glossy Photo Paper), Print speed (normal quality): Up to 17.8m2/hr (Plain paper, economy mode, double-matte black ink configuration). Media types supported: Roll or Cut Sheet, Maximum roll length: 202 m, Maximum media width: 610mm. Internal memory: 32 MB. Power requirements: AC 100V - 240V, Power consumption (typical): 50 W. Dimensions (WxDxH): 1100 x 605 x 561 mm, Weight: 43.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.