Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson LQ-300+ dot matrix printer Colour 360 x 360 DPI 300 cps

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LQ-300+
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C395001B
Category
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEpson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9175
This statistic is based on the 87657 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85639 free Open Icecat users.
Info modified on: 04 Apr 2019 04:31:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson LQ-300+ dot matrix printer Colour 360 x 360 DPI 300 cps :
The short editorial description of Epson LQ-300+ dot matrix printer Colour 360 x 360 DPI 300 cps

LQ-300+ Dot Matrix Printer
More>>>
Epson LQ-300+ dot matrix printer Colour 360 x 360 DPI 300 cps:
The official marketing text of Epson LQ-300+ dot matrix printer Colour 360 x 360 DPI 300 cps as supplied by the manufacturer

With fast print speeds and advanced paper handling capabilities, the LQ-300+ is a cost-effective and versatile office printer. Like all dot matrix printers in the Epson range this highly developed impact technology remains the most efficient, productive and cost effective way to print on multi-part stationary.

Key Features:

Flexible paper paths (Rear and bottom)
Colour Upgrade Kit
Optional paper roll holder
8 built-in Bar code fonts
Euro-Symbol as resident printer font
Standard Bi-directional parallel interface (IEEE-1284 nibble mode supported)

Short summary description Epson LQ-300+ dot matrix printer Colour 360 x 360 DPI 300 cps:
This short summary of the Epson LQ-300+ dot matrix printer Colour 360 x 360 DPI 300 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson LQ-300+, 360 x 360 DPI, 254 x 559 mm, 300 cps, 32 KB, 49 dB, Serial

Long summary description Epson LQ-300+ dot matrix printer Colour 360 x 360 DPI 300 cps:
This is an auto-generated long summary of Epson LQ-300+ dot matrix printer Colour 360 x 360 DPI 300 cps based on the first three specs of the first five spec groups.

Epson LQ-300+. Maximum resolution: 360 x 360 DPI, Maximum print size: 254 x 559 mm. Maximum print speed: 300 cps. Buffer size: 32 KB, Noise level: 49 dB. Standard interfaces: Serial. Print head life: 200 million characters, Mean time between failures (MTBF): 6000 h

Print quality
Colour *
Yes
Maximum resolution
Maximum printing resolution.
360 x 360 DPI
Maximum print size
The maximum size that an image can be printed with a good resolution.
254 x 559 mm
Printing
Maximum print speed *
Maximum device printing speed.
300 cps
Features
Buffer size *
The buffer is a temporary memory area in which data is stored while it is being processed or transferred, especially one used while streaming video or downloading audio. The buffer size is usually measured in MB (megabytes) or KB (kilobytes).
32 KB
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
49 dB
Ports & interfaces
Standard interfaces *
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
Serial
Endurance
Print head life
200 million characters
Endurance
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
6000 h
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.4 kg
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
366 x 275 x 159 mm
Media types supported
The types of media which can be used with this product.
Continuous paper, Cut sheet (multipart/not multipart)
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Fonts included
Epson DRAFT; Bitmap fonts: Roman, Sans Serif, Courier, Prestige, Script, OCR-B, Oratori, Orator-S, Script C; Scalable fonts: Roman, Sans Serif, Roman T, Sans Serif H
Paper handling
List of the standard and optional input and output paper handling options available with this product.
Cut sheet paper guide, 50 sheet cut sheet feeder, Push/pull tractor feed
Customer service details
X