Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EPL-N2750PS LASER 27PPM 1200 x 1200 DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EPL-N2750PS LASER 27PPM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C375012
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9603
This statistic is based on the 85977 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84005 free Open Icecat users.
Info modified on: 04 Apr 2019 03:55:01
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty: 1 year On-Site
Optional extension to 3 years on site
Long product name Epson EPL-N2750PS LASER 27PPM 1200 x 1200 DPI :
The short editorial description of Epson EPL-N2750PS LASER 27PPM 1200 x 1200 DPI

EPL-N2750PS LASER 27PPM 1200DPI with the addition of Adobe PostScript Level 3 and a total of 144MB RAM
More>>>
Epson EPL-N2750PS LASER 27PPM 1200 x 1200 DPI:
The official marketing text of Epson EPL-N2750PS LASER 27PPM 1200 x 1200 DPI as supplied by the manufacturer

The EPL-N2750 range provides a comprehensive value for money printing solution for demanding workgroup or departmental users. A class leading print speed of 27 pages per minute coupled with an advanced 166MHz RISC driven EPSON printer controller provides 1200 dpi class output.

Advanced paper handling features include a duplex unit, input paper capacity up to 3,750 sheets with 5 potential different media types at any one time and printing on page sizes up to A3. The option of either a 10 Bin or 5 Bin mailbox provides a variety of efficient paper finishing options ensuring maximum productivity in the workgroup.

The EPL-N2750 comes standard with 16MB of RAM to handle most complex printing jobs, however by increasing the memory to 64MB the EPL-N2750 is able to perform Electronic Sorting or Send Once Print Many which increases printing performance and reduces network data traffic. A duty cycle of 100,000 pages per month, an extremely competitive cost of ownership, and the high quality design and build that you would expect from the world's leading printer manufacturer ensures that the EPL-N2750 is the answer to demanding workgroup or departmental printing requirements.

The EPSON EPL-N2750 provides 10/100BaseTX ethernet networking as standard, and can be easily configured and managed remotely using network management system tools such as EPSON NetWebManager, EPSON WebAssist, EPSON WinAssist, EPSON MacAssist, and Plug ins for Novell NDPS, HP WebJetAdmin and HP Openview.

Short summary description Epson EPL-N2750PS LASER 27PPM 1200 x 1200 DPI:
This short summary of the Epson EPL-N2750PS LASER 27PPM 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EPL-N2750PS LASER 27PPM, 1200 x 1200 DPI, 27 ppm

Long summary description Epson EPL-N2750PS LASER 27PPM 1200 x 1200 DPI:
This is an auto-generated long summary of Epson EPL-N2750PS LASER 27PPM 1200 x 1200 DPI based on the first three specs of the first five spec groups.

Epson EPL-N2750PS LASER 27PPM. Maximum resolution: 1200 x 1200 DPI. Print speed (black, normal quality, A4/US Letter): 27 ppm. Standard output capacity: 500 sheets

Print technology
Colour *
No
Maximum resolution *
Maximum printing resolution.
1200 x 1200 DPI
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
27 ppm
Time to first page (black, normal)
11 s
Input & output capacity
Standard output capacity *
The normal capacity for outputs for this product.
500 sheets
Input & output capacity
Maximum input capacity
750 sheets
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
144 MB
Maximum internal memory *
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
256 MB
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
166 MHz
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
30 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
428 x 535 x 559 mm
Other features
Power supply
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
1050 W
Customer service details