Epson logo

Epson WorkForce DS-310 Handheld scanner 1200 x 1200 DPI A4 Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
300281
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Epson WorkForce DS-310 Handheld scanner 1200 x 1200 DPI A4 Black:

Epson WorkForce DS-310, 215.9 x 1117.6 mm, 1200 x 1200 DPI, 25 ppm, 25 ppm, Handheld scanner, Black

Long summary description Epson WorkForce DS-310 Handheld scanner 1200 x 1200 DPI A4 Black:

Epson WorkForce DS-310. Maximum scan size: 215.9 x 1117.6 mm, Optical scanning resolution: 1200 x 1200 DPI, ADF scan speed (b/w, A4): 25 ppm. Scanner type: Handheld scanner, Product colour: Black. Daily duty cycle (max): 500 pages, Scan file formats: BMP, JPG, PDF, TIFF, Image quality improvement: Document type optimizer, Unsharp mask, Noise reduction. Auto document feeder (ADF) input capacity: 20 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Envelopes, ISO A-series sizes (A0...A9): A4, A5, A6

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.