Epson logo

Epson DS-520 Sheet-fed scanner 600 x 600 DPI A3 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43926
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson DS-520 Sheet-fed scanner 600 x 600 DPI A3 Black:

Epson DS-520, 215 x 914 mm, 600 x 600 DPI, 48 bit, 24 bit, Sheet-fed scanner, Black

Long summary description Epson DS-520 Sheet-fed scanner 600 x 600 DPI A3 Black:

Epson DS-520. Maximum scan size: 215 x 914 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: Sheet-fed scanner, Product colour: Black. Daily duty cycle (max): 3000 pages. Maximum ISO A-series paper size: A3, ISO A-series sizes (A0...A9): A3, A4, A5, A6, ISO B-series sizes (B0...B9): B5, B6. Optional connectivity: Ethernet, Standard interfaces: USB 2.0

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.