Epson logo

Epson Perfection V19 Flatbed scanner 4800 x 4800 DPI A4 Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137749
Info modified on:
30 Nov 2023, 17:47:04
Short summary description Epson Perfection V19 Flatbed scanner 4800 x 4800 DPI A4 Black:

Epson Perfection V19, 216 x 297 mm, 4800 x 4800 DPI, 48 bit, 24 bit, 10 sec/page, Flatbed scanner

Long summary description Epson Perfection V19 Flatbed scanner 4800 x 4800 DPI A4 Black:

Epson Perfection V19. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 4800 x 4800 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Black. Sensor type: CIS, Light source: White LED. Maximum ISO A-series paper size: A4. Standard interfaces: USB

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.