Epson logo

Epson B11B228202 scanner ADF scanner 600 x 600 DPI Black, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15834
Info modified on:
17 Jun 2024, 20:28:58
Short summary description Epson B11B228202 scanner ADF scanner 600 x 600 DPI Black, White:

Epson B11B228202, 215.9 x 6096 mm, 600 x 600 DPI, 1200 x 1200 DPI, 30 bit, 24 bit, 1 bit

Long summary description Epson B11B228202 scanner ADF scanner 600 x 600 DPI Black, White:

Epson B11B228202. Maximum scan size: 215.9 x 6096 mm, Optical scanning resolution: 600 x 600 DPI, Enhanced scan resolution: 1200 x 1200 DPI. Scanner type: ADF scanner, Product colour: Black, White. Sensor type: CIS, Daily duty cycle (max): 4000 pages, Light source: RGB LED. Auto document feeder (ADF) input capacity: 50 sheets. Media thickness (min): 1.24 mm, Auto Document Feeder (ADF) media weight: 27 - 413 g/m², Maximum scan area (ADF): 215.9 x 6096 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.