Epson logo

Epson Perfection V550 Foto (220V) Flatbed scanner 6400 x 9600 DPI Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33869
Info modified on:
10 Aug 2024, 07:21:39
Short summary description Epson Perfection V550 Foto (220V) Flatbed scanner 6400 x 9600 DPI Black:

Epson Perfection V550 Foto (220V), 216 x 297 mm, 6400 x 9600 DPI, 12800 x 12800 DPI, 48 bit, 16 bit, Flatbed scanner

Long summary description Epson Perfection V550 Foto (220V) Flatbed scanner 6400 x 9600 DPI Black:

Epson Perfection V550 Foto (220V). Maximum scan size: 216 x 297 mm, Optical scanning resolution: 6400 x 9600 DPI, Enhanced scan resolution: 12800 x 12800 DPI. Scanner type: Flatbed scanner, Product colour: Black. Sensor type: CCD. Standard interfaces: USB 2.0. Power supply type: AC, Power consumption (typical): 15.5 W, Power consumption (standby): 5.5 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.