Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147675
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson GT-S85:

Epson GT-S85, 216 x 914 mm, 600 x 600 DPI, 48 bit, 24 bit, 40 ppm, 40 ppm

Long summary description Epson GT-S85:

Epson GT-S85. Maximum scan size: 216 x 914 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: Sheet-fed scanner, Product colour: Black, Display: LCD. Sensor type: CCD, Daily duty cycle (max): 3000 pages, Light source: RGB LED. Auto document feeder (ADF) input capacity: 75 sheets. Maximum ISO A-series paper size: A3, Scanning media types supported: Card stock, Plain paper, ISO A-series sizes (A0...A9): A3, A4, A5, A6, A8

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.