Epson logo

Epson Perfection V33 Flatbed scanner 4800 x 9600 DPI A4

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42431
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson Perfection V33 Flatbed scanner 4800 x 9600 DPI A4:

Epson Perfection V33, 216 x 297 mm, 4800 x 9600 DPI, 48 bit, Flatbed scanner, CCD, A4

Long summary description Epson Perfection V33 Flatbed scanner 4800 x 9600 DPI A4:

Epson Perfection V33. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 4800 x 9600 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4. Standard interfaces: USB 2.0

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.