Epson logo

Epson GT-20000 Flatbed scanner A3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52000
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson GT-20000 Flatbed scanner A3:

Epson GT-20000, 215.9 x 355.6 mm, 48 bit, 4.3 sec/page, Flatbed scanner, CCD, A3

Long summary description Epson GT-20000 Flatbed scanner A3:

Epson GT-20000. Maximum scan size: 215.9 x 355.6 mm, Input colour depth: 48 bit, Flatbed scan speed (b/w, A4): 4.3 sec/page. Scanner type: Flatbed scanner. Sensor type: CCD. Maximum ISO A-series paper size: A3, ISO A-series sizes (A0...A9): A3, A4, A5, ISO B-series sizes (B0...B9): B4, B5. Standard interfaces: SCSI, USB 2.0

Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.