Epson logo

Epson Perfection V300 Photo

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139522
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Epson Perfection V300 Photo:

Epson Perfection V300 Photo, 216 x 297 mm, 48 bit, Flatbed scanner, CCD, A4, A4

Long summary description Epson Perfection V300 Photo:

Epson Perfection V300 Photo. Maximum scan size: 216 x 297 mm, Input colour depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4. Standard interfaces: USB 2.0

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.