location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Perfection V10 Flatbed scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Perfection V10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B184014
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Apr 2020 10:21:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Perfection V10 Flatbed scanner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner
  • - Colour scanning
  • - Maximum scan size: 216 x 297 mm Sensor type: CCD
  • - USB port
  • - 16 W
Long product name Epson Perfection V10 Flatbed scanner :
The long product name of Epson Perfection V10 Flatbed scanner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Perfection V10, 3200 x 9600, USB 2.0
More>>>
Epson Perfection V10 Flatbed scanner:
The official description of Epson Perfection V10 Flatbed scanner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Flawless photo digitisation on an easy-to-use, quality home scanner that impresses with its slim and sleek appearance

Slim and Distinguished Silver Exterior

-Slimmest scanner from EPSON.
-Stylish silver outlook perfect for the modern home.
-New design for flexibility in portrait or landscape layout.

High Quality Scans

-Superb sharpness and clarity.
-Splendid resolution of up to 3200 x 9600dpi.
-Stunning yet natural colours with 48bit colour depth.
-Digitise photos to preserve and share precious moments.

Restore Good Old Times

-EPSON Easy Photo Fix™ re-instates faded films and photos to pristine condition.
-Colour Restoration and improved Digital Dust Correction.
-New back light correction feature.
-Perfects the brightness, sharpness and colour balance of images.

One-Touch Functions at Your Fingertips

-Scanning convenience with four direct access buttons.
-Start, Copy, Scan-to-Email and Scan-to-PDF.

New Hinge Design

-Innovative design for scanning thicker items.
-Scanner lid opens fully at 180 degrees.
-Accommodates up to 25mm thickness with lid closed.
-Scan favourite magazines and books easily.

Smart Energy Saving Mode

-Save on electricity bills.
-Automatic energy-saving mode.
-Manual power-saving option.

Home Scanning is a Breeze

-Fun and creativity in photo projects with bundled software.
-Intuitive interface with EPSON Scan ver 3.0.
-EPSON Creativity Suite manages digital images effortlessly.
-ArcSoft PhotoImpression™ 5 photo editing software.
-Optical Character Recognition with ABBYY FineReader Sprint 6.

Short summary description Epson Perfection V10 Flatbed scanner:
This short summary of the Epson Perfection V10 Flatbed scanner data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Perfection V10, 216 x 297 mm, 48 bit, 34 sec/page, Flatbed scanner, CCD, USB 2.0

Long summary description Epson Perfection V10 Flatbed scanner:
This is an auto-generated long summary of Epson Perfection V10 Flatbed scanner based on the first three specs of the first five spec groups.

Epson Perfection V10. Maximum scan size: 216 x 297 mm, Input colour depth: 48 bit, Flatbed scan speed (b/w, A4): 34 sec/page. Scanner type: Flatbed scanner. Sensor type: CCD. Standard interfaces: USB 2.0. Power consumption (typical): 16 W, Power consumption (standby): 3.5 W

Scanning
Maximum scan size *
216 x 297 mm
Colour scanning
Yes
Input colour depth
48 bit
Film scanning
Yes
Optical density (Dmax)
3.2
Flatbed scan speed (b/w, A4)
34 sec/page
Design
Scanner type *
Flatbed scanner
Performance
Sensor type *
CCD
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power consumption (typical)
16 W
Power consumption (standby)
3.5 W
System requirements
Mac compatibility
Yes
Compatible operating systems
-Microsoft Windows 98SE/Me/2000 Professional/ XP Home Edition/ XP Professional/ XP Professional x64 Edition -Mac OS X 10.2.8 +
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight
2.2 kg
Other features
Dimensions (WxDxH)
280 x 430 x 41 mm
Power requirements
100 - 240V 50-60Hz
Brand Image Product code Product Stock Price from
Epson Perfection V350 Photo Flatbed scanner 4800 x 9600 DPI Epson Perfection V350 Photo Flatbed scanner 4800 x 9600 DPI
(show image)
B11B185034 Perfection V350 Photo 0.00
(excl. VAT)
0 (incl. VAT)