Epson GT-2500+, 216 x 297 mm, 48 bit, 27 sec/page, Flatbed & ADF scanner, CCD, WCC FL
Epson GT-2500+. Maximum scan size: 216 x 297 mm, Input colour depth: 48 bit, Flatbed scan speed (b/w, A4): 27 sec/page. Scanner type: Flatbed & ADF scanner. Sensor type: CCD, Light source: WCC FL. Auto document feeder (ADF) input capacity: 50 sheets. ISO A-series sizes (A0...A9): A5, ISO B-series sizes (B0...B9): B5