location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson GT-2500 Flatbed & ADF scanner 1200 x 1200 DPI A4 Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT-2500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B181011
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson GT-2500 Flatbed & ADF scanner 1200 x 1200 DPI A4 Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed & ADF scanner 1200 x 1200 DPI
  • - Colour scanning Duplex scanning
  • - A4
  • - Maximum scan size: 216 x 297 mm Sensor type: CCD
  • - USB port
  • - Power supply type: AC 43 W
Long product name Epson GT-2500 Flatbed & ADF scanner 1200 x 1200 DPI A4 Grey, White :
The long product name of Epson GT-2500 Flatbed & ADF scanner 1200 x 1200 DPI A4 Grey, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CCD, Hi-Speed USB 2.0, Duplex
More>>>
Epson GT-2500 Flatbed & ADF scanner 1200 x 1200 DPI A4 Grey, White:
The official description of Epson GT-2500 Flatbed & ADF scanner 1200 x 1200 DPI A4 Grey, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Now, your workgroup can take advantage of high-speed document imaging without breaking the bottom line. The fast, affordable Epson GT-2500 Series delivers remarkable scans up to 8.5x14, plus networking for small business environments.

Built to quickly scan large-size documents with precision detail, this hard-working flatbed scanner makes it easy to boost productivity. It even includes a duplex Automatic Document Feeder (ADF) for scanning up to 50 sheets, without sacrificing image quality. The GT-2500 blazes through each task at speeds that are sure to impress, including up to 27 ppm mono text scanning.

Best of all, the GT-2500 consistently delivers vivid colors and crisp, sharp text thanks to 1200 dpi, high resolution scanning, plus 48-bit color. With this versatile performer, you get everything you need for precision document imaging.

Short summary description Epson GT-2500 Flatbed & ADF scanner 1200 x 1200 DPI A4 Grey, White:
This short summary of the Epson GT-2500 Flatbed & ADF scanner 1200 x 1200 DPI A4 Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson GT-2500, 216 x 297 mm, 1200 x 1200 DPI, 48 bit, 5.5 sec/page, Flatbed & ADF scanner, Grey, White

Long summary description Epson GT-2500 Flatbed & ADF scanner 1200 x 1200 DPI A4 Grey, White:
This is an auto-generated long summary of Epson GT-2500 Flatbed & ADF scanner 1200 x 1200 DPI A4 Grey, White based on the first three specs of the first five spec groups.

Epson GT-2500. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 1200 x 1200 DPI, Input colour depth: 48 bit. Scanner type: Flatbed & ADF scanner, Product colour: Grey, White. Sensor type: CCD, Light source: WCC FL. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, ISO B-series sizes (B0...B9): B5

Scanning
Maximum scan size *
216 x 297 mm
Optical scanning resolution *
1200 x 1200 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
48 bit
Film scanning
No
Flatbed scan speed (b/w, A4)
5.5 sec/page
Design
Scanner type *
Flatbed & ADF scanner
Product colour *
Grey, White
Performance
Sensor type *
CCD
Light source
WCC FL
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5
ISO B-series sizes (B0...B9)
B5
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
60 - 105 g/m²
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
43 W
AC input frequency
50 - 60 Hz
Input voltage
120 V
System requirements
Minimum system requirements
CD-ROM
Mac compatibility
Yes
Minimum storage drive space
50 MB
Minimum RAM
128 MB
Minimum processor
Pentium II 233MHz
Compatible operating systems
Windows 98SE/Me/2000/XP Mac OS X 10.2 +
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 85%
Weight & dimensions
Width
468 mm
Depth
395 mm
Height
200 mm
Weight
10.2 kg
Packaging content
Bundled software
Epson Scan Captiva ISIS
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:21:29
Uk has collected 3 expert reviews for Epson GT-2500 Flatbed & ADF scanner 1200 x 1200 DPI A4 Grey, White and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
macworld.co.uk
Updated:
2011-09-26 07:21:25
The Epson GT-2500, a 48-bit colour flatbed scanner, is geared toward small businesses that want to scan documents easily. With its automatic document feeder (ADF) and high-resolution capabilities it delivers great results, but its high-end features may...
Good Produces high quality, high-resolution scans; sheet feeder works very well, large flat bed adds scanning flexibility...
Bad Presets can’t be given descriptive name, software doesn’t cater to general business audience, large for a desktop scanner, scanning is slow...
Bottom line The Epson GT-2500 is great if you need a combination of high-quality photo scans, regular text scans, and a flatbed for specialised scanning, but it may be overkill for some normal business users. If all you need is a scanner with an automatic feed fo...
60%
gcn.com
Updated:
2011-09-26 07:21:20
The flatbed scanner also could be set up to scan transparent media. The white background can be removed to reveal a strip of reflective surface. Also, stored in the bottom of the scanner are three guide plates that will hold various sizes of film...
0%
macworld.com
Updated:
2011-09-26 07:21:29
SummaryPros: Produces high quality, high-resolution scans; sheet feeder works very well; large flat bed adds scanning flexibility. Cons: Presets can?t be given descriptive name; software doesn?t cater to general business audience; large for a desktop s...
Good Produces high quality, high-resolution scans; sheet feeder works very well; large flat bed adds scanning flexibility.
Bad Presets can’t be given descriptive name; software doesn’t cater to general business audience; large for a desktop scanner; scanning is slow.
Bottom line The Epson GT-2500 document scanner is great if you need a combination of high-quality photo scans along with scans of regular text documents, and the flat bed for specialized scanning, but it may be overkill for some normal business users. If all you n...
70%
Brand Image Product code Product Stock Price from
Epson GT-2500+ Epson GT-2500+
(show image)
B11B181071 Epson GT-2500+ 0.00
(excl. VAT)
0 (incl. VAT)