Epson logo

Epson Perfection 2480 Photo

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107168
Info modified on:
14 Mar 2024, 18:18:00
Short summary description Epson Perfection 2480 Photo:

Epson Perfection 2480 Photo, 216 x 297 mm, 2400 x 4800 DPI, Flatbed scanner, CCD, USB 2.0, 3 kg

Long summary description Epson Perfection 2480 Photo:

Epson Perfection 2480 Photo. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 2400 x 4800 DPI. Scanner type: Flatbed scanner. Sensor type: CCD. Standard interfaces: USB 2.0. Weight: 3 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.