Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Perfection 4180 4800 x 9600 DPI Flatbed scanner

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Perfection 4180
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B170021
Category
With a scanner you can make all your documents, pictures and photos digital.
Scanners
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEpson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9125
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 04 Apr 2019 04:35:23
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Epson Perfection 4180 4800 x 9600 DPI Flatbed scanner:
This short summary of the Epson Perfection 4180 4800 x 9600 DPI Flatbed scanner data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Perfection 4180, 216 x 297 mm, 4800 x 9600 DPI, 48 bit, Flatbed scanner, CCD, USB 2.0

Long summary description Epson Perfection 4180 4800 x 9600 DPI Flatbed scanner:
This is an auto-generated long summary of Epson Perfection 4180 4800 x 9600 DPI Flatbed scanner based on the first three specs of the first five spec groups.

Epson Perfection 4180. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 4800 x 9600 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD. Standard interfaces: USB 2.0. Minimum system requirements: PC Requirements: IBM compatible PC with Pentium II equivalent or higher processor. USB: Windows 98..., Compatible operating systems: Mac OS X 10.2/Mac OS Classic 9.1 Microsoft Windows XP/Windows 2000/Windows Me/Windows 98

Scanning
Maximum scan size *
216 x 297 mm
Optical scanning resolution *
How many pixels a scanner can see. Most commonly, this is measured in dots per inch (dpi).For example, a typical flatbed scanner will use a scanning head with 300 sensors per inch, so it can sample 300 dots per inch (dpi) in one direction. To scan in the other direction, it will move the scanning head along the page, stopping 300 times per inch, so it can scan 300 dpi in the other direction as well. This scanner would have an optical resolution of 300 x 300 dpi. Some manufacturers stop the scanning head more frequently as it moves down the page, so their machines have resolutions of 300 x 600 dpi or 300x1200 dpi.
4800 x 9600 DPI
Colour scanning *
Indicates whether this product scans in colour.
Yes
Input colour depth
Colour depth of the input into the product. The colour depth is either the number of bits used to indicate the color of a single pixel, in a bitmapped image or video frame buffer, or the number of bits used for each color component of a single pixel. High-end laptops have 24-bit colour depth.
48 bit
Design
Scanner type *
Indicates the type of scanner this product is.
Flatbed scanner
Performance
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Ports & interfaces
Standard interfaces *
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
USB 2.0
System requirements
Minimum system requirements
PC Requirements: IBM compatible PC with Pentium II equivalent or higher processor. USB: Windows 98 SE, Windows 2000 Professional, Windows Me or Windows XP Home Edition/XP Professional. Hi-Speed USB 2.0: Windows 2000 Professional or Windows XP Home Edition/XP Professional. 128MB RAM (256MB recommended), 500MB of available hard disk space minimum, CD-ROM drive (4x or faster), available USB connection (Hi-Speed USB 2.0 recommend for optimum performance). Macintosh Requirements: iMac or any G3 or later with built-in USB. USB: Mac OS 9.1 to 9.2.2, OS X 10.2x and OS 10.3.x. Hi-Speed USB 2.0: Mac OS 10.2.7 or later. 128MB RAM (256MB recommended). 500MB or hard disk space minimum, CD-ROM drive (4x or faster), available USB connection.
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Mac OS X 10.2/Mac OS Classic 9.1 Microsoft Windows XP/Windows 2000/Windows Me/Windows 98
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.9 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Adobe Photoshope Elements 2.0, ABBYY FineReader Sprint OCR, Epson Smart Panel, NewSoft Presto! BizCard, Epson Scan with Epson Easy Photo Fix Technology
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
276 x 458 x 117 mm
Film type
The type of film e.g. 35 mm, DLT.
Scans multiple 35mm slides and negatives, plus medium format transparencies for greater productivity
Customer service details
X