Epson logo

Epson PERFECTION 4870 PHOTO 4800 x 9600 DPI

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31697
Info modified on:
04 Apr 2019, 04:20:04
Short summary description Epson PERFECTION 4870 PHOTO 4800 x 9600 DPI:

Epson PERFECTION 4870 PHOTO, 216 x 297 mm, 4800 x 9600 DPI, 6.7 kg, Epson Smart Panel, ASF Digital ICE, EPSON Scan, Microsoft Windows 2000 Professional, Microsoft Windows 98/ME, Microsoft Windows XP, Apple MacOS X..., 5 - 35 °C

Long summary description Epson PERFECTION 4870 PHOTO 4800 x 9600 DPI:

Epson PERFECTION 4870 PHOTO. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 4800 x 9600 DPI. Weight: 6.7 kg. Bundled software: Epson Smart Panel, ASF Digital ICE, EPSON Scan. Compatible operating systems: Microsoft Windows 2000 Professional, Microsoft Windows 98/ME, Microsoft Windows XP, Apple MacOS X.... Dimensions (WxDxH): 304 x 436 x 134 mm, Compatibility: PC, Mac, I/O ports: 1 x Hi-Speed USB - 4 PIN USB Type B 1 x IEEE 1394 (FireWire) - 6 PIN FireWire

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.