Epson logo

Epson Perfection 3200 Photo

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87273
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Epson Perfection 3200 Photo:

Epson Perfection 3200 Photo, 216 x 297 mm, 48 bit, Flatbed scanner, 23 W, 6 kg, 1 pc(s)

Long summary description Epson Perfection 3200 Photo:

Epson Perfection 3200 Photo. Maximum scan size: 216 x 297 mm, Input colour depth: 48 bit. Scanner type: Flatbed scanner. Power consumption (typical): 23 W. Weight: 6 kg. Quantity per pack: 1 pc(s), Package width: 415 mm, Package depth: 580 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.