Epson logo

Epson Perfection 1260

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156316
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Epson Perfection 1260:

Epson Perfection 1260, 216 x 297 mm, 48 bit, Flatbed scanner, 20 W, 2 kg, 1 pc(s)

Long summary description Epson Perfection 1260:

Epson Perfection 1260. Maximum scan size: 216 x 297 mm, Input colour depth: 48 bit. Scanner type: Flatbed scanner. Power consumption (typical): 20 W. Weight: 2 kg. Quantity per pack: 1 pc(s), Package width: 522 mm, Package depth: 392 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.