Epson logo

Epson Perfection 1650 Flatbed scanner

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33055
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson Perfection 1650 Flatbed scanner:

Epson Perfection 1650, 216 x 297 mm, 48 bit, Flatbed scanner, CCD, CCFL, AC

Long summary description Epson Perfection 1650 Flatbed scanner:

Epson Perfection 1650. Maximum scan size: 216 x 297 mm, Input colour depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD, Light source: CCFL. Power supply type: AC, Power supply: 20 W. Weight: 2.8 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.