Epson logo

Epson Perfection 1250 Flatbed scanner

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78857
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson Perfection 1250 Flatbed scanner:

Epson Perfection 1250, 216 x 297 mm, 48 bit, Flatbed scanner, CCD, CCFL, AC

Long summary description Epson Perfection 1250 Flatbed scanner:

Epson Perfection 1250. Maximum scan size: 216 x 297 mm, Input colour depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD, Light source: CCFL. Power supply type: AC, Power supply: 25 W. Weight: 2.5 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.