Epson GT-30000, 297 x 420 mm, 600 x 1200 DPI, Flatbed scanner, CCD, TWAIN, 100 sheets
Epson GT-30000. Maximum scan size: 297 x 420 mm, Optical scanning resolution: 600 x 1200 DPI. Scanner type: Flatbed scanner. Sensor type: CCD, Scan drivers: TWAIN. Standard input capacity: 100 sheets. Weight: 17 kg