Epson logo

Epson TM-S1000 (031): USB, PS, EDG, Frank stamp, 60DPM, CD

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188767
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson TM-S1000 (031): USB, PS, EDG, Frank stamp, 60DPM, CD:

Epson TM-S1000 (031): USB, PS, EDG, Frank stamp, 60DPM, CD, 120 x 235 mm, ADF scanner, Grey, CIS, USB 2.0, USB

Long summary description Epson TM-S1000 (031): USB, PS, EDG, Frank stamp, 60DPM, CD:

Epson TM-S1000 (031): USB, PS, EDG, Frank stamp, 60DPM, CD. Maximum scan size: 120 x 235 mm. Scanner type: ADF scanner, Product colour: Grey. Sensor type: CIS. Standard interfaces: USB 2.0. Power supply type: USB

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.