Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Enlight EN 2415 Mini-Tower Black,Silver 350 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Enlight
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EN 2415
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PM241503
Category
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEnlight: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4621
This statistic is based on the 88843 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86856 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Enlight EN 2415 Mini-Tower Black,Silver 350 W :
The short editorial description of Enlight EN 2415 Mini-Tower Black,Silver 350 W

EN-2415 - Micro ATX Mini Tower, 2 x 5.25-inch, 4 x 3.5-inch, 4 x Expansion Slots, 80mm/92 mm rear fan, 80mm front fan, 2-4 x USB 2.0, AUDIO & IEEE 1394, 4.76kg
More>>>
Short summary description Enlight EN 2415 Mini-Tower Black,Silver 350 W:
This short summary of the Enlight EN 2415 Mini-Tower Black,Silver 350 W data-sheet is auto-generated and uses the product title and the first six key specs.

Enlight EN 2415, Mini-Tower, PC, Black,Silver, CE, FCC, UL, TUV, 350 W, 190 mm

Long summary description Enlight EN 2415 Mini-Tower Black,Silver 350 W:
This is an auto-generated long summary of Enlight EN 2415 Mini-Tower Black,Silver 350 W based on the first three specs of the first five spec groups.

Enlight EN 2415. Form factor: Mini-Tower, Type: PC, Product colour: Black,Silver. Power supply: 350 W. Width: 190 mm, Depth: 415 mm, Height: 360 mm. Internal drive bays: 2 x 3.5", External drive bays: 2 x 5.25", 2 x 3.5", Optional fans: 80mm, 92mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details