EnGenius logo

EnGenius EMR3000 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39870
Info modified on:
14 Mar 2024, 18:55:28
Short summary description EnGenius EMR3000 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:

EnGenius EMR3000, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, White, Portable router

Long summary description EnGenius EMR3000 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:

EnGenius EMR3000. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 867 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Security algorithms: AES, SSID, WPA2. Product type: Portable router, Product colour: White, LED indicators: WLAN. Certification: FCC, CE

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.