EnGenius logo

EnGenius EAP1200H wireless access point 900 Mbit/s White Power over Ethernet (PoE)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46167
Info modified on:
21 Oct 2022, 10:14:32
Short summary description EnGenius EAP1200H wireless access point 900 Mbit/s White Power over Ethernet (PoE):

EnGenius EAP1200H, 2.4 GHz, 5 GHz, 900 Mbit/s, 64-bit WEP, 128-bit WEP, 152-bit WEP, SSID, WPA, WPA-PSK, WPA2, 10,100,1000 Mbit/s

Long summary description EnGenius EAP1200H wireless access point 900 Mbit/s White Power over Ethernet (PoE):

EnGenius EAP1200H. 2.4 GHz, 5 GHz, Maximum data transfer rate: 900 Mbit/s. Security algorithms: 64-bit WEP, 128-bit WEP, 152-bit WEP, SSID, WPA, WPA-PSK, WPA2. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE). Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.