Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 26157761 data-sheets &
55899 brands
– register (free)
Networking Cables
eNet Components Cat6, 4ft, 550MHz networking cable Green 1.2192 m
eNet Components Cat6, 4ft, 550MHz networking cable Green 1.2192 m
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
eNet Components
Product name:
Cat6, 4ft, 550MHz
Product code:
C6-GN-NB-4-ENC
GTIN (EAN/UPC):
0849171073525
Category:
Networking Cables
Icecat Product ID:
30697646
Data-sheet quality:
created/standardized by Icecat
Product views:
5636
Info modified on:
28 Aug 2025, 14:10:44
Specs
Distributors
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE