Enchantimals logo

Enchantimals Dolls, Sunshine Beach Sabindra Sloth Doll and Figure

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20240
Info modified on:
04 Jun 2025, 13:23:56
Short summary description Enchantimals Dolls, Sunshine Beach Sabindra Sloth Doll and Figure:

Enchantimals Dolls, Sunshine Beach Sabindra Sloth Doll and Figure, Fashion doll, Female, 4 yr(s), Boy/Girl, 85 mm, 80 g

Long summary description Enchantimals Dolls, Sunshine Beach Sabindra Sloth Doll and Figure:

Enchantimals Dolls, Sunshine Beach Sabindra Sloth Doll and Figure. Doll type: Fashion doll, Doll's gender: Female, Recommended age (min): 4 yr(s), Suggested gender: Boy/Girl. Height: 85 mm, Weight: 80 g. Material: Fabric, Plastic, Product colour: Multicolour

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.